Panasonic Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB4022V

Description
RES, 40K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3997
Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3997
RES, 40K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0622
Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0622
RES, 40K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB4022V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4022V
Chip Resistor - Surface Mount ERA-3VEB4022V
RES 40.2K OHM 0.1% 1/8W 0603

RES 40.2K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3997 ERA-3VEB4022V
Product Name Res, 40K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details