Panasonic Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3900V

Description
RES, 390R, 0.1%, 100MW, 0603, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 390R, 0.1%, 100MW, 0603, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0614
Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0614
RES, 390R, 0.1%, 100MW, 0603, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 390R, 0.1%, 100MW, 0603, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6291
Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6291
RES, 390R, 0.1%, 100MW, 0603, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 390R, 0.1%, 100MW, 0603, THIN FILM; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0614
Product Name Res, 390R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details