Panasonic Chip Resistor - Surface Mount ERA-3VEB3830V

Description
RES 383 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 383 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3830V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3830V
Chip Resistor - Surface Mount ERA-3VEB3830V
RES 383 OHM 0.1% 1/8W 0603

RES 383 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 383R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6288
Res, 383R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6288
RES, 383R, 0.1%, 100MW, 0603, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 383R, 0.1%, 100MW, 0603, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0611
Res, 383R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0611
RES, 383R, 0.1%, 100MW, 0603, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 383R, 0.1%, 100MW, 0603, THIN FILM; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3830V 67AH6288
Product Name Chip Resistor - Surface Mount Res, 383R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers