Panasonic Chip Resistor - Surface Mount ERA-3VEB3480V

Description
RES 348 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 348 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3480V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3480V
Chip Resistor - Surface Mount ERA-3VEB3480V
RES 348 OHM 0.1% 1/8W 0603

RES 348 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 348R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0596
Res, 348R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0596
RES, 348R, 0.1%, 100MW, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 348R, 0.1%, 100MW, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6275
Res, 348R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6275
RES, 348R, 0.1%, 100MW, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 348R, 0.1%, 100MW, 0603, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3480V 67AH0596
Product Name Chip Resistor - Surface Mount Res, 348R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details