Panasonic Chip Resistor - Surface Mount ERA-3VEB2000V

Description
RES 200 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 200 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2000V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2000V
Chip Resistor - Surface Mount ERA-3VEB2000V
RES 200 OHM 0.1% 1/8W 0603

RES 200 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 200R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0512
Res, 200R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0512
RES, 200R, 0.1%, 100MW, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200R, 0.1%, 100MW, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 200R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6198
Res, 200R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6198
RES, 200R, 0.1%, 100MW, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 200R, 0.1%, 100MW, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2000V 67AH0512
Product Name Chip Resistor - Surface Mount Res, 200R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details