Panasonic Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1910V

Description
RES, 191R, 0.1%, 100MW, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 191R, 0.1%, 100MW, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0506
Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0506
RES, 191R, 0.1%, 100MW, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 191R, 0.1%, 100MW, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6192
Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6192
RES, 191R, 0.1%, 100MW, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 191R, 0.1%, 100MW, 0603, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1910V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1910V
Chip Resistor - Surface Mount ERA-3VEB1910V
RES 191 OHM 0.1% 1/8W 0603

RES 191 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0506 ERA-3VEB1910V
Product Name Res, 191R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details