Panasonic Chip Resistor - Surface Mount ERA-3VEB1820V

Description
RES 182 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 182 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1820V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1820V
Chip Resistor - Surface Mount ERA-3VEB1820V
RES 182 OHM 0.1% 1/8W 0603

RES 182 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 182R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6188
Res, 182R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6188
RES, 182R, 0.1%, 100MW, 0603, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 182R, 0.1%, 100MW, 0603, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0500
Res, 182R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0500
RES, 182R, 0.1%, 100MW, 0603, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 182R, 0.1%, 100MW, 0603, THIN FILM; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1820V 67AH6188
Product Name Chip Resistor - Surface Mount Res, 182R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details