Panasonic Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1620V

Description
RES, 162R, 0.1%, 100MW, 0603, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 162R, 0.1%, 100MW, 0603, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0482
Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0482
RES, 162R, 0.1%, 100MW, 0603, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 162R, 0.1%, 100MW, 0603, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6172
Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6172
RES, 162R, 0.1%, 100MW, 0603, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 162R, 0.1%, 100MW, 0603, THIN FILM; Resistance:162ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1620V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1620V
Chip Resistor - Surface Mount ERA-3VEB1620V
RES 162 OHM 0.1% 1/8W 0603

RES 162 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0482 ERA-3VEB1620V
Product Name Res, 162R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details