Panasonic Chip Resistor - Surface Mount ERA-3VEB1540V

Description
RES 154 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 154 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1540V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1540V
Chip Resistor - Surface Mount ERA-3VEB1540V
RES 154 OHM 0.1% 1/8W 0603

RES 154 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 154R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0473
Res, 154R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0473
RES, 154R, 0.1%, 100MW, 0603, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 154R, 0.1%, 100MW, 0603, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6163
Res, 154R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6163
RES, 154R, 0.1%, 100MW, 0603, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 154R, 0.1%, 100MW, 0603, THIN FILM; Resistance:154ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1540V 67AH0473
Product Name Chip Resistor - Surface Mount Res, 154R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details