Panasonic Chip Resistor - Surface Mount ERA-3VEB1401V

Description
RES 1.4K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 1.4K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1401V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1401V
Chip Resistor - Surface Mount ERA-3VEB1401V
RES 1.4K OHM 0.1% 1/8W 0603

RES 1.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0462
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0462
RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3982
Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3982
RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1401V 67AH0462
Product Name Chip Resistor - Surface Mount Res, 1K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details