Panasonic Chip Resistor - Surface Mount ERA-3VEB1332V

Description
RES 13.3K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 13.3K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1332V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1332V
Chip Resistor - Surface Mount ERA-3VEB1332V
RES 13.3K OHM 0.1% 1/8W 0603

RES 13.3K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 13K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6150
Res, 13K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6150
RES, 13K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 13K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0457
Res, 13K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0457
RES, 13K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 13K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1332V 67AH6150
Product Name Chip Resistor - Surface Mount Res, 13K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details