Panasonic Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1240V

Description
RES, 124R, 0.1%, 100MW, 0603, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 124R, 0.1%, 100MW, 0603, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0446
Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0446
RES, 124R, 0.1%, 100MW, 0603, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 124R, 0.1%, 100MW, 0603, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6140
Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6140
RES, 124R, 0.1%, 100MW, 0603, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 124R, 0.1%, 100MW, 0603, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1240V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1240V
Chip Resistor - Surface Mount ERA-3VEB1240V
RES 124 OHM 0.1% 1/8W 0603

RES 124 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0446 ERA-3VEB1240V
Product Name Res, 124R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details