Panasonic Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB1202V

Description
RES, 12K, 0.1%, 100MW, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 0.1%, 100MW, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0442
Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0442
RES, 12K, 0.1%, 100MW, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K, 0.1%, 100MW, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6136
Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6136
RES, 12K, 0.1%, 100MW, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 12K, 0.1%, 100MW, 0603, THIN FILM; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0442
Product Name Res, 12K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details