Panasonic Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VEB1100V

Description
RES, 110R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 110R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3979
Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3979
RES, 110R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0428
Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0428
RES, 110R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB1100V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1100V
Chip Resistor - Surface Mount ERA-3VEB1100V
RES 110 OHM 0.1% 1/8W 0603

RES 110 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH3979 ERA-3VEB1100V
Product Name Res, 110R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details