Panasonic Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB2373V

Description
RES, 237K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 237K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0413
Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0413
RES, 237K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 237K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6112
Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6112
RES, 237K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 237K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:237kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0413
Product Name Res, 237K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details