Panasonic Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3KEB2103V

Description
RES, 210K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 210K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0407
Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0407
RES, 210K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 210K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6107
Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6107
RES, 210K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 210K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:210kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0407
Product Name Res, 210K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details