Panasonic Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3KEB1803V

Description
RES, 180K, 0.1%, 100MW, 0603, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 180K, 0.1%, 100MW, 0603, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0400
Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0400
RES, 180K, 0.1%, 100MW, 0603, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 180K, 0.1%, 100MW, 0603, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6102
Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6102
RES, 180K, 0.1%, 100MW, 0603, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 180K, 0.1%, 100MW, 0603, THIN FILM; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0400
Product Name Res, 180K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details