Panasonic Res, 2K4, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3ARW242V

Description
RES, 2K4, 0.05%, 0.1W, METAL FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.05%, 0.1W, METAL FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9728
Res, 2K4, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9728
RES, 2K4, 0.05%, 0.1W, METAL FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K4, 0.05%, 0.1W, METAL FILM, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0486 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0486
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0486
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9728 57AK0486
Product Name Res, 2K4, 0.05%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers