Panasonic SMD 69.8KOHM 10W Resistor ERA-3ARB6982V

Description
RES SMD 69.8KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB6982V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 69.8KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 69.8KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB6982V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 69.8KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB6982V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 69.8KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 69.8KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB6982V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 69.8KOHM 10W Resistor - 52-ERA-3ARB6982V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 69.8KOHM 10W Resistor
52-ERA-3ARB6982V
SMD 69.8KOHM 10W Resistor 52-ERA-3ARB6982V
RES SMD 69.8KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB6982V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 69.8KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 69.8KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB6982V can be used for catalog matching and distributor lookup.

RES SMD 69.8KOHM 0.1% 1/10W 0603 Product overview: ERA-3ARB6982V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 69.8KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 69.8KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3ARB6982V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1087674-ERA-3ARB6982V
Resistors - Chip Resistor - Surface Mount 1087674-ERA-3ARB6982V
Win Source Part Number: 1087674-ERA-3ARB6982 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 69.8 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 8-1879134-2; ERA3ARB753V; ERA-3ARB683V; ERA-3ARB6492V; RT0603BRD0769K8L; TNPW060369K8BEEA; MCT0603MD7502BP100ER A3ARB6982V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3ARB6982V Base Product Number: ERA-3ARB

Win Source Part Number: 1087674-ERA-3ARB6982V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 69.8 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 8-1879134-2; ERA3ARB753V; ERA-3ARB683V; ERA-3ARB6492V; RT0603BRD0769K8L; TNPW060369K8BEEA; MCT0603MD7502BP100ERA3ARB6982V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3ARB6982V
Base Product Number: ERA-3ARB

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 69.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 69.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2951
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 69.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2951
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 69.8 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 69.8 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3ARB6982V 1087674-ERA-3ARB6982V 84X2951
Product Name SMD 69.8KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 69.8 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 69800 ohms 69800 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details