Panasonic Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3ARB4021V

Description
RES, 4K02, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 84X2916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
84X2916
Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 84X2916
RES, 4K02, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3ARB4021V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARB4021V
Chip Resistor - Surface Mount ERA-3ARB4021V
RES SMD 4.02KOHM 0.1% 1/10W 0603

RES SMD 4.02KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 84X2916 ERA-3ARB4021V
Product Name Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4020 ohms 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details