Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.09 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA-3ARB3091V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.09 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.09 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.09 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2901 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.09 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2901
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.09 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2901
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.09 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.09 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X2901
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.09 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details