Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 2.67 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA-3ARB2671V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 2.67 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 2.67 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 2.67 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 2.67 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2893
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 2.67 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2893
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 2.67 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 2.67 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X2893
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 2.67 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details