Panasonic Chip Resistor - Surface Mount ERA-3ARB1241V

Description
RES SMD 1.24KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 1.24KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3ARB1241V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3ARB1241V
Chip Resistor - Surface Mount ERA-3ARB1241V
RES SMD 1.24KOHM 0.1% 1/10W 0603

RES SMD 1.24KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 84X2853 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
84X2853
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 84X2853
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.24 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.24 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3ARB1241V 84X2853
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 1240 ohms
Tolerance 0.1000 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details