Panasonic Resistors - Chip Resistor - Surface Mount ERA-3APB911V

Description
RES SMD 910 OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 910 OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3APB911V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3APB911V
Resistors - Chip Resistor - Surface Mount ERA-3APB911V
RES SMD 910 OHM 0.1% 1/10W 0603

RES SMD 910 OHM 0.1% 1/10W 0603

Supplier's Site
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 910 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 55T5625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 910 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
55T5625
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 910 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 55T5625
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 910 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 910 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3APB911V 55T5625
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 910 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 910 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details