Panasonic Res, 6K8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3APB682V

Description
RES, 6K8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9655
Res, 6K8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9655
RES, 6K8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-3APB682V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB682V
Chip Resistor - Surface Mount ERA-3APB682V
RES SMD 6.8K OHM 0.1% 1/10W 0603

RES SMD 6.8K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 49W9655 ERA-3APB682V
Product Name Res, 6K8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details