RES, 6K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
RES SMD 6.2K OHM 0.1% 1/10W 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 55T5620 | 57AK0413 | ERA-3APB622V |
| Product Name | Res, 6K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | 0603 Thin Film Chip Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 | |
| Resistance Range | 6200 ohms | 6200 ohms |