Panasonic Chip Resistor - Surface Mount ERA-3APB363V

Description
RES SMD 36K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 36K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3APB363V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB363V
Chip Resistor - Surface Mount ERA-3APB363V
RES SMD 36K OHM 0.1% 1/10W 0603

RES SMD 36K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 36 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 55T5613 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 36 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
55T5613
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 36 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 55T5613
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 36 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 36 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3APB363V 55T5613
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 36 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 36000 ohms
Tolerance 0.1000 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers