Panasonic ERA-3A ERA-3APB103V

Description
Manufacturer: Panasonic Electronic Components Category: Resistors- Chip Resistor - Surface Mount Category: ERA-3A Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Base Product Number: ERA-3APB Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Resistors- Chip Resistor - Surface Mount Category: ERA-3A Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Base Product Number: ERA-3APB Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERA-3A -  - Win Source Electronics
Laguna Hills, CA, United States
ERA-3A
ERA-3A
Manufacturer: Panasonic Electronic Components Category: Resistors- Chip Resistor - Surface Mount Category: ERA-3A Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Base Product Number: ERA-3APB Product Status: Active

Manufacturer: Panasonic Electronic Components
Category: Resistors- Chip Resistor - Surface Mount
Category: ERA-3A
Package: Tape & Reel (TR)
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
Base Product Number: ERA-3APB
Product Status: Active

Buy Now Datasheet
SMD 100mW Resistor - 52-ERA-3APB103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-ERA-3APB103V
SMD 100mW Resistor 52-ERA-3APB103V
10kR 0.1% 0603 Metal Film SMD Resistor, 155°C, 100mW Product overview: ERA-3APB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3APB103V can be used for catalog matching and distributor lookup.

10kR 0.1% 0603 Metal Film SMD Resistor, 155°C, 100mW Product overview: ERA-3APB103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3APB103V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 49W9632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
49W9632
Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 49W9632
RES, 10K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0388 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0388
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0388
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3APB103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3APB103V
Chip Resistor - Surface Mount ERA-3APB103V
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-3APB103V 49W9632 57AK0388 ERA-3APB103V
Product Name ERA-3A SMD 100mW Resistor Res, 10K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm Thin Film (Chip) Thin Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers