Panasonic SMD 36 OHM 10W Resistor ERA-3AHD360V

Description
RES SMD 36 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD360V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 36 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD360V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 36 OHM 10W Resistor - 52-ERA-3AHD360V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36 OHM 10W Resistor
52-ERA-3AHD360V
SMD 36 OHM 10W Resistor 52-ERA-3AHD360V
RES SMD 36 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD360V can be used for catalog matching and distributor lookup.

RES SMD 36 OHM 0.5% 1/10W 0603 Product overview: ERA-3AHD360V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AHD360V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
963301-ERA-3AHD360V
Resistors - Chip Resistor - Surface Mount 963301-ERA-3AHD360V
Win Source Part Number: 963301-ERA-3AHD360V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 36 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ3RED36R0V; RT0603DRD0736RL; ERJ3RED33R0V; ERJ3RED39R0V; RT0603DRD0739RL; RT0603DRD0733RLERA3A HD360V; ERA3AHD360V.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AHD360V Base Product Number: ERA-3AHD

Win Source Part Number: 963301-ERA-3AHD360V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 36 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ3RED36R0V; RT0603DRD0736RL; ERJ3RED33R0V; ERJ3RED39R0V; RT0603DRD0739RL; RT0603DRD0733RLERA3AHD360V; ERA3AHD360V.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3AHD360V
Base Product Number: ERA-3AHD

Buy Now Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9618 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9618
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9618
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0320 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0320
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0320
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AHD360V 963301-ERA-3AHD360V 49W9618
Product Name SMD 36 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 36 ohms 36 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details