Panasonic Chip Resistor - Surface Mount ERA-3AED622V

Description
RES SMD 6.2K OHM 0.5% 1/10W 0603
Datasheet
Description
RES SMD 6.2K OHM 0.5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AED622V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AED622V
Chip Resistor - Surface Mount ERA-3AED622V
RES SMD 6.2K OHM 0.5% 1/10W 0603

RES SMD 6.2K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0167
Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0167
RES, METAL FILM (THIN FILM), 622R, 0.5%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 622R, 0.5%, 0.1W, 0603, REEL; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9465
Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9465
RES, METAL FILM (THIN FILM), 622R, 0.5%, 0.1W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 622R, 0.5%, 0.1W, 0603; Resistance:6.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-3AED622V 31X0167 49W9465
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 622R, 0.5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 6200 ohms 6200 ohms 6200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details