Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AED5490V

Description
Win Source Part Number: 1057463-ERA-3AED5490 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 549 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603DRD07499RL; AT0603DRD07499RL; RT0603DRD07560RL; ERJ3RBD5600V; ERJ3RBD5100V; ERJ-PB3D5490VERA3AED 5490V; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P549BLCT,P549BLTR,P5 49BLDKR,ERA3AED5490V Base Product Number: ERA-3AED
Request a Quote Datasheet
Description
Win Source Part Number: 1057463-ERA-3AED5490 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 549 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603DRD07499RL; AT0603DRD07499RL; RT0603DRD07560RL; ERJ3RBD5600V; ERJ3RBD5100V; ERJ-PB3D5490VERA3AED 5490V; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P549BLCT,P549BLTR,P5 49BLDKR,ERA3AED5490V Base Product Number: ERA-3AED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057463-ERA-3AED5490V
Resistors - Chip Resistor - Surface Mount 1057463-ERA-3AED5490V
Win Source Part Number: 1057463-ERA-3AED5490 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 549 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603DRD07499RL; AT0603DRD07499RL; RT0603DRD07560RL; ERJ3RBD5600V; ERJ3RBD5100V; ERJ-PB3D5490VERA3AED 5490V; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P549BLCT,P549BLTR,P5 49BLDKR,ERA3AED5490V Base Product Number: ERA-3AED

Win Source Part Number: 1057463-ERA-3AED5490V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 549 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RT0603DRD07499RL; AT0603DRD07499RL; RT0603DRD07560RL; ERJ3RBD5600V; ERJ3RBD5100V; ERJ-PB3D5490VERA3AED5490V;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P549BLCT,P549BLTR,P549BLDKR,ERA3AED5490V
Base Product Number: ERA-3AED

Buy Now Datasheet
SMD 549 OHM 10W Resistor - 52-ERA-3AED5490V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 549 OHM 10W Resistor
52-ERA-3AED5490V
SMD 549 OHM 10W Resistor 52-ERA-3AED5490V
RES SMD 549 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED5490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED5490V can be used for catalog matching and distributor lookup.

RES SMD 549 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED5490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 549 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED5490V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AED5490V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AED5490V
Resistors - Chip Resistor - Surface Mount ERA-3AED5490V
RES SMD 549 OHM 0.5% 1/10W 0603

RES SMD 549 OHM 0.5% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9436
Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9436
RES, METAL FILM (THIN FILM), 549R, 0.5%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.5%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 31X0138 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
31X0138
Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 31X0138
RES, METAL FILM (THIN FILM), 549R, 0.5%, 0.1W, 0603, REEL; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 549R, 0.5%, 0.1W, 0603, REEL; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1057463-ERA-3AED5490V 52-ERA-3AED5490V ERA-3AED5490V 49W9436 31X0138
Product Name Resistors - Chip Resistor - Surface Mount SMD 549 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 549R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 549 ohms 549 ohms 549 ohms 549 ohms 549 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details