Panasonic SMD 5.36KOHM 10W Resistor ERA-3AED5361V

Description
RES SMD 5.36KOHM 0.5% 1/10W 0603 Product overview: ERA-3AED5361V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.36KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.36KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED5361V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5.36KOHM 0.5% 1/10W 0603 Product overview: ERA-3AED5361V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.36KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.36KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED5361V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.36KOHM 10W Resistor - 52-ERA-3AED5361V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.36KOHM 10W Resistor
52-ERA-3AED5361V
SMD 5.36KOHM 10W Resistor 52-ERA-3AED5361V
RES SMD 5.36KOHM 0.5% 1/10W 0603 Product overview: ERA-3AED5361V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.36KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.36KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED5361V can be used for catalog matching and distributor lookup.

RES SMD 5.36KOHM 0.5% 1/10W 0603 Product overview: ERA-3AED5361V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.36KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.36KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED5361V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AED5361V - 870755-ERA-3AED5361V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AED5361V
870755-ERA-3AED5361V
Chip Resistor - Surface Mount - ERA-3AED5361V 870755-ERA-3AED5361V
Manufacturer: Panasonic Win Source Part Number: 870755-ERA-3AED5361V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 5.36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 870755-ERA-3AED5361V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 5.36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9433 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9433
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9433
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0135 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0135
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0135
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AED5361V 870755-ERA-3AED5361V 49W9433
Product Name SMD 5.36KOHM 10W Resistor Chip Resistor - Surface Mount - ERA-3AED5361V 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 5360 ohms
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details