Panasonic Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AED3740V

Description
RES, METAL FILM (THIN FILM), 374R, 0.5%, 0.1W, 0603, REEL; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 374R, 0.5%, 0.1W, 0603, REEL; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7122
Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7122
RES, METAL FILM (THIN FILM), 374R, 0.5%, 0.1W, 0603, REEL; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 374R, 0.5%, 0.1W, 0603, REEL; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9367
Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9367
RES, METAL FILM (THIN FILM), 374R, 0.5%, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 374R, 0.5%, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7122 49W9367
Product Name Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 374R, 0.5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers