Panasonic SMD 249 OHM 10W Resistor ERA-3AED2490V

Description
RES SMD 249 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED2490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 249 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED2490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 249 OHM 10W Resistor - 52-ERA-3AED2490V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 249 OHM 10W Resistor
52-ERA-3AED2490V
SMD 249 OHM 10W Resistor 52-ERA-3AED2490V
RES SMD 249 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED2490V can be used for catalog matching and distributor lookup.

RES SMD 249 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED2490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 249 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 249 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED2490V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1331608-ERA-3AED2490V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331608-ERA-3AED2490V
Resistors - Chip Resistor - Surface Mount 1331608-ERA-3AED2490V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331608-ERA-3AED2490 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 249 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P249BLCT,P249BLDKR,E RA3AED2490V,P249BLTR Base Product Number: ERA-3AED RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331608-ERA-3AED2490V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 249 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P249BLCT,P249BLDKR,ERA3AED2490V,P249BLTR
Base Product Number: ERA-3AED
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9289
Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9289
RES, METAL FILM (THIN FILM), 249R, 0.5%, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.5%, 0.1W, 0603; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 30X9994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
30X9994
Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 30X9994
RES, METAL FILM (THIN FILM), 249R, 0.5%, 0.1W, 0603, REEL; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.5%, 0.1W, 0603, REEL; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AED2490V 1331608-ERA-3AED2490V 49W9289 30X9994
Product Name SMD 249 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 249R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details