The 0603 Thin Film Chip Resistor from Panasonic, part number 49W9246, is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C and +155°C. It features a power rating of 0.1 W and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and low current noise. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for automotive and other applications requiring stringent quality standards. The product is available in various resistance values, adhering to E24 and E96 series specifications. Packaging options include pressed and punched carrier taping, facilitating easy integration into automated assembly processes.
Manufacturer: Panasonic
Win Source Part Number: 918515-ERA-3AED202V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P123750TR, ERA-3AED202V-ND, P123750DKR, P123750CT, ERA3AED202V
RES SMD 2K OHM 0.5% 1/10W 0603 Product overview: ERA-3AED202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED202V can be used for catalog matching and distributor lookup.
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 918515-ERA-3AED202V | 52-ERA-3AED202V | 49W9246 |
| Product Name | Chip Resistor - Surface Mount - ERA-3AED202V | SMD 10W Resistor | 0603 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603 | |
| Resistance Range | 2000 ohms | ||
| Power Rating | 0.1000 watts |