Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AED1650V

Description
RES SMD 165 OHM 0.5% 1/10W 0603
Description
RES SMD 165 OHM 0.5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AED1650V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AED1650V
Resistors - Chip Resistor - Surface Mount ERA-3AED1650V
RES SMD 165 OHM 0.5% 1/10W 0603

RES SMD 165 OHM 0.5% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 30X9914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
30X9914
Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 30X9914
RES, METAL FILM (THIN FILM), 165R, 0.5%, 0.1W, 0603, REEL; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 165R, 0.5%, 0.1W, 0603, REEL; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9209
Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9209
RES, METAL FILM (THIN FILM), 165R, 0.5%, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 165R, 0.5%, 0.1W, 0603; Resistance:165ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-3AED1650V 30X9914 49W9209
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 165R, 0.5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details