Panasonic 0603 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-3AED104V

Description
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9124 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9124
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9124
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.1W, Metal Film, 0603; Resistance Panasonic - 30X9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.1W, Metal Film, 0603; Resistance Panasonic
30X9829
Res, 100K, 0.5%, 0.1W, Metal Film, 0603; Resistance Panasonic 30X9829
RES, 100K, 0.5%, 0.1W, METAL FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 100K, 0.5%, 0.1W, METAL FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9124 30X9829
Product Name 0603 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 100K, 0.5%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details