The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C and +155°C. It features a power rating of 0.1W and a temperature coefficient of resistance (TCR) of ±25vó10^-6/K. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for applications requiring low current noise and excellent linearity. The product is available in various resistance values, adhering to E24 and E96 series standards, and is packaged for easy integration into electronic circuits.
THIN FILM RESISTOR,CHIP,0603,1
RES, 84R5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:84.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK0359 | 55W9662 |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 84R5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603 | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS |