Panasonic Chip Resistor - Surface Mount ERA-3AEB821V

Description
RES SMD 820 OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 820 OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB821V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB821V
Chip Resistor - Surface Mount ERA-3AEB821V
RES SMD 820 OHM 0.1% 1/10W 0603

RES SMD 820 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 820R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2137 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 820R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2137
Res, Metal Film (Thin Film), 820R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2137
RES, METAL FILM (THIN FILM), 820R, 0.1%, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 820R, 0.1%, 0.1W, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3AEB821V 08N2137
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 820R, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details