Panasonic Chip Resistor - Surface Mount ERA-3AEB7871V

Description
RES SMD 7.87KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 7.87KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB7871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB7871V
Chip Resistor - Surface Mount ERA-3AEB7871V
RES SMD 7.87KOHM 0.1% 1/10W 0603

RES SMD 7.87KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 7K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3772
Res, 7K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3772
RES, 7K87, 0.1%, 0.1W, METAL FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.1W, METAL FILM, 0603; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3AEB7871V 74R3772
Product Name Chip Resistor - Surface Mount Res, 7K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 7870 ohms 7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details