Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic ERA-3AEB73R2V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 74R3762 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
74R3762
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 74R3762
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 73.2 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74R3762
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 73.2 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details