Panasonic Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB560V

Description
RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2128
Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2128
RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8541
Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8541
RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56R, 0.1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2128 05X8541
Product Name Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 56R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 56 ohms 56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details