Panasonic Automotive SMD 0.1W Resistor ERA-3AEB4990V

Description
Thin Film Chip Resistor 0603 499R 0.1% 0.1W SMD AEC-Q200 Product overview: ERA-3AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0603 499R 0.1% 0.1W SMD AEC-Q200 Product overview: ERA-3AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-ERA-3AEB4990V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERA-3AEB4990V
Automotive SMD 0.1W Resistor 52-ERA-3AEB4990V
Thin Film Chip Resistor 0603 499R 0.1% 0.1W SMD AEC-Q200 Product overview: ERA-3AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4990V can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 499R 0.1% 0.1W SMD AEC-Q200 Product overview: ERA-3AEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4990V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603; Resistance Panasonic - 53W8344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603; Resistance Panasonic
53W8344
Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603; Resistance Panasonic 53W8344
RES, METAL FILM (THIN FILM), 499R, 0.1%, 0.1W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 499R, 0.1%, 0.1W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 53W8429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
53W8429
Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 53W8429
RES, METAL FILM (THIN FILM), 499R, 0.1%, 0.1W, 0603, REEL; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 499R, 0.1%, 0.1W, 0603, REEL; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB4990V 53W8344 53W8429
Product Name Automotive SMD 0.1W Resistor Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 499R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts 75 volts
Operating AC Voltage 150 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details