Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB431V

Description
RES SMD 430 OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 430 OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB431V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB431V
Resistors - Chip Resistor - Surface Mount ERA-3AEB431V
RES SMD 430 OHM 0.1% 1/10W 0603

RES SMD 430 OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 430R, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 430R, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9976
Res, Metal Film (Thin Film), 430R, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9976
RES, METAL FILM (THIN FILM), 430R, 0.1%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 430R, 0.1%, 0.1W, 0603; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 430 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 430 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1319
Res, Metal Film (Thin Film), 430 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1319
RES, METAL FILM (THIN FILM), 430 OHM, 0.1W, 0.1%, FULL REEL; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 430 OHM, 0.1W, 0.1%, FULL REEL; Resistance:430ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-3AEB431V 39P9976 01X1319
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 430R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 430 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details