Panasonic Chip Resistor - Surface Mount - ERA-3AEB3830V ERA-3AEB3830V

Description
Manufacturer: Panasonic Win Source Part Number: 870743-ERA-3AEB3830V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB3830V-ND, P383DBTR, P383DBCT, ERA3AEB3830V, ERA-3AEB3830P, P383DBDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870743-ERA-3AEB3830V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB3830V-ND, P383DBTR, P383DBCT, ERA3AEB3830V, ERA-3AEB3830P, P383DBDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB3830V
870743-ERA-3AEB3830V
Chip Resistor - Surface Mount - ERA-3AEB3830V 870743-ERA-3AEB3830V
Manufacturer: Panasonic Win Source Part Number: 870743-ERA-3AEB3830V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB3830V-ND, P383DBTR, P383DBCT, ERA3AEB3830V, ERA-3AEB3830P, P383DBDKR

Manufacturer: Panasonic
Win Source Part Number: 870743-ERA-3AEB3830V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3AEB3830V-ND, P383DBTR, P383DBCT, ERA3AEB3830V, ERA-3AEB3830P, P383DBDKR

Buy Now Datasheet
Automotive 383 Ohm 75V 100mW Resistor - 52-ERA-3AEB3830V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 383 Ohm 75V 100mW Resistor
52-ERA-3AEB3830V
Automotive 383 Ohm 75V 100mW Resistor 52-ERA-3AEB3830V
0603 Thin Film Chip Resistor, 383 Ohm, 0.1%, 75V, 100mW, AEC-Q200 Product overview: ERA-3AEB3830V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 383 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 383 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3830V can be used for catalog matching and distributor lookup.

0603 Thin Film Chip Resistor, 383 Ohm, 0.1%, 75V, 100mW, AEC-Q200 Product overview: ERA-3AEB3830V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 383 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 383 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3830V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 383R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3663
Res, 383R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3663
RES, 383R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 383R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870743-ERA-3AEB3830V 52-ERA-3AEB3830V 74R3663
Product Name Chip Resistor - Surface Mount - ERA-3AEB3830V Automotive 383 Ohm 75V 100mW Resistor Res, 383R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) METAL FILM MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers