Manufacturer: Panasonic
Win Source Part Number: 918513-ERA-3AEB3741V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3.74KDBTR, P3.74KDBDKR, ERA3AEB3741V, ERA-3AEB3741P, ERA-3AEB3741V-ND, P3.74KDBCT
RES SMD 3.74KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.74KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3741V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 918513-ERA-3AEB3741V | 52-ERA-3AEB3741V |
| Product Name | Chip Resistor - Surface Mount - ERA-3AEB3741V | SMD 3.74KOHM 10W Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting / Packaging | 0603 (1608 Metric) | |
| Resistance Range | 3740 ohms |