Panasonic Res, Metal Film (Thin Film), 3K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AEB362V

Description
RES, METAL FILM (THIN FILM), 3K6, 0.1%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K6, 0.1%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1316
Res, Metal Film (Thin Film), 3K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1316
RES, METAL FILM (THIN FILM), 3K6, 0.1%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K6, 0.1%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1316
Product Name Res, Metal Film (Thin Film), 3K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details