Panasonic RES SMD 3.24KOHM 0.1% 1/10W 0603 ERA-3AEB3241V

Description
RES SMD 3.24KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 3.24KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.24KOHM 0.1% 1/10W 0603 - 590-ERA-3AEB3241V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.24KOHM 0.1% 1/10W 0603
590-ERA-3AEB3241V
RES SMD 3.24KOHM 0.1% 1/10W 0603 590-ERA-3AEB3241V
RES SMD 3.24KOHM 0.1% 1/10W 0603

RES SMD 3.24KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 3K24, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9549
Res, 3K24, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9549
RES, 3K24, 0.1%, 0.1W, METAL FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.1W, METAL FILM, 0603; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0230 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0230
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0230
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-3AEB3241V 55W9549 57AK0230
Product Name RES SMD 3.24KOHM 0.1% 1/10W 0603 Res, 3K24, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603
Resistance Range 3240 ohms 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details