Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB304V

Description
RES SMD 300K OHM 0.1% 1/10W 0603
Description
RES SMD 300K OHM 0.1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB304V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB304V
Resistors - Chip Resistor - Surface Mount ERA-3AEB304V
RES SMD 300K OHM 0.1% 1/10W 0603

RES SMD 300K OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 300K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 300K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9972
Res, Metal Film (Thin Film), 300K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9972
RES, METAL FILM (THIN FILM), 300K, 0.1%, 0.1W, 0603; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 300K, 0.1%, 0.1W, 0603; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3AEB304V 39P9972
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 300K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 300000 ohms 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers