The Panasonic Resistor, part number 55W9532, is a high reliability metal film chip resistor with a resistance value of 287 ohms and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a 0603 package size. This resistor is designed to operate within a temperature range of -55°C to +155°C, making it suitable for various applications that require stability under high temperature and humidity conditions. The product is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The resistor features a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, contributing to its high accuracy and performance.
RES, 287R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9532 | 57AK0209 |
| Product Name | Res, 287R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 287 ohms |